TE Connectivity Wedge Connectors 2410368-2

Description
Body Features Compatible Conductor Material : Copper Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : White Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation Power Component Options : Hot Stick Accessories
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : White Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation Power Component Options : Hot Stick Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2410368-2 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2410368-2
Wedge Connectors 2410368-2
Body Features Compatible Conductor Material : Copper Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : White Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation Power Component Options : Hot Stick Accessories

Body Features


  • Compatible Conductor Material : Copper

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Other


  • Color Cartridge Required : White

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Energised Installation
  • Power Component Options : Hot Stick Accessories
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2410368-2
Product Name Wedge Connectors
Mounting Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products