TE Connectivity Data Connectivity Housings 2410029-6

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 06 Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Housing Type : Jack Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 06 Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Housing Type : Jack Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2410029-6 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2410029-6
Data Connectivity Housings 2410029-6
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 06 Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Housing Type : Jack Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : 06

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : Yes

Product Type Features


  • Connector & Housing Type : Jack
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2410029-6
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products