TE Connectivity Data Connectivity Housings 2410029-1

Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Tin (Sn) Dimensions Connector Height : 14.97 MM  [.58 INCH ] Product Length : 10.45 MM  [.41 INCH ] Product Width : 33.4 MM  [1.31 INCH ] Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031
Request a Quote
Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Tin (Sn) Dimensions Connector Height : 14.97 MM  [.58 INCH ] Product Length : 10.45 MM  [.41 INCH ] Product Width : 33.4 MM  [1.31 INCH ] Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2410029-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2410029-1
Data Connectivity Housings 2410029-1
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Tin (Sn) Dimensions Connector Height : 14.97 MM  [.58 INCH ] Product Length : 10.45 MM  [.41 INCH ] Product Width : 33.4 MM  [1.31 INCH ] Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031

Body Features


  • Body Material : PBT GF10
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Connector & Keying Code : A
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 14.97 MM  [.58 INCH ]
  • Product Length : 10.45 MM  [.41 INCH ]
  • Product Width : 33.4 MM  [1.31 INCH ]

Housing Features


  • Housing Color : Jet Black

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2410029-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products