Body Features Connector & Keying Code : A
Configuration Features Number of Positions : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Type : Pin Mating Pin Diameter : .4 MM [.016 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A
Configuration Features Number of Positions : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Type : Pin Mating Pin Diameter : .4 MM [.016 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Connector & Keying Code : A
Configuration Features Number of Positions : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Type : Pin Mating Pin Diameter : .4 MM [.016 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Connector & Keying Code : A
Configuration Features
Number of Positions : 2
PCB Mount Orientation : Right Angle
Contact Features
Contact Type : Pin
Mating Pin Diameter : .4 MM [.016 INCH ]
Housing Features
Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Shielded : Yes
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Wire-to-Board
Mixed & Hybrid Connector : No
Sealable : No
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]