TE Connectivity Coaxial Adapters 2408021-1

Description
TE Connectivity 2408021-1
Request a Quote Datasheet
Description
TE Connectivity 2408021-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2720153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2720153
Coaxial Adapters 2720153
TE Connectivity 2408021-1

TE Connectivity 2408021-1

Supplier's Site
Coaxial Connector (RF) Adapters - 17-2408021-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2408021-1-ND
Coaxial Connector (RF) Adapters 17-2408021-1-ND
COAX ADAPT SMPM TO U.FL, AMC

COAX ADAPT SMPM TO U.FL, AMC

Buy Now Datasheet
Ssmp To Rf Connector V Adaptor Rohs Compliant Te Connectivity - 61AK2742 - Newark, An Avnet Company
Chicago, IL, United States
Ssmp To Rf Connector V Adaptor Rohs Compliant Te Connectivity
61AK2742
Ssmp To Rf Connector V Adaptor Rohs Compliant Te Connectivity 61AK2742
SSMP TO RF CONNECTOR V ADAPTOR ROHS COMPLIANT: YES

SSMP TO RF CONNECTOR V ADAPTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2720153 17-2408021-1-ND 61AK2742
Product Name Coaxial Adapters Coaxial Connector (RF) Adapters Ssmp To Rf Connector V Adaptor Rohs Compliant Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

End Launch Connectors - NELC-K-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1050740-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details