Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
TE CONNECTIVITY
2408016-1 -- COAXIAL ADAPTERS
TE Connectivity
Coaxial Adapters
2408016-1
Description
TE Connectivity 2408016-1
RS Components, Ltd.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TE Connectivity 2408016-1
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2720150
Coaxial Adapters
2720150
TE Connectivity 2408016-1
TE Connectivity 2408016-1
Supplier's Site
DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2408016-1-ND
Coaxial Connector (RF) Accessories
17-2408016-1-ND
ML51 J TO RF SWITCH 4 ADAPTOR
ML51 J TO RF SWITCH 4 ADAPTOR
Buy Now
Datasheet
Technical Specifications
RS Components, Ltd.
DigiKey
Product Category
Coaxial Connectors
RF and Microwave Connectors
Product Number
2720150
17-2408016-1-ND
Product Name
Coaxial Adapters
Coaxial Connector (RF) Accessories
Geometry
Straight
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
BNC (F) St. Connector for RG59 Cable
ET-BFS-15
View Details
kTB Solutions
Cable Connectors
NCN-FHG-A500-1
Specs
Connector Type
Type N
Gender
Female / Jack
Frequency
0.000 to 18.000 GHz
View Details
PIC Wire & Cable
50 Ohm TNC Connector, TNC Inline Jack
190123
Specs
Connector Type
TNC
Voltage Rating
500 volts
Frequency
0.000 to 12.000 GHz
View Details
TE Connectivity
Coax Connectors
1-1337415-0
Specs
Connector Type
Wire to Wire Connector
Gender
Male / Plug
Termination
Crimp
View Details
5
suppliers