TE Connectivity Data Connectivity Housings 2407884-1

Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Ferrule : With Configuration Features Number of Positions : 4 Number of Rows : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Socket Mating Pin Diameter : .4 MM  [.01 INCH ] Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 10.2 MM  [.4 INCH ] Product Length : 28.3 MM  [1.11 INCH ] Product Width : 23 MM  [.9 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Centerline (Pitch) : 4 MM  [.15 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Mixed & Hybrid Connector : Yes Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Ferrule : With Configuration Features Number of Positions : 4 Number of Rows : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Socket Mating Pin Diameter : .4 MM  [.01 INCH ] Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 10.2 MM  [.4 INCH ] Product Length : 28.3 MM  [1.11 INCH ] Product Width : 23 MM  [.9 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Centerline (Pitch) : 4 MM  [.15 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Mixed & Hybrid Connector : Yes Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2407884-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2407884-1
Data Connectivity Housings 2407884-1
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Ferrule : With Configuration Features Number of Positions : 4 Number of Rows : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Socket Mating Pin Diameter : .4 MM  [.01 INCH ] Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 10.2 MM  [.4 INCH ] Product Length : 28.3 MM  [1.11 INCH ] Product Width : 23 MM  [.9 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Centerline (Pitch) : 4 MM  [.15 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Mixed & Hybrid Connector : Yes Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF10
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Ferrule : With

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Type : Socket
  • Mating Pin Diameter : .4 MM  [.01 INCH ]
  • Mating Tab Thickness : .4 MM  [.01 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 10.2 MM  [.4 INCH ]
  • Product Length : 28.3 MM  [1.11 INCH ]
  • Product Width : 23 MM  [.9 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.15 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Board, Wire-to-Board
  • Mixed & Hybrid Connector : Yes
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2407884-1
Product Name Data Connectivity Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Connector Systems Amp - Te Connectivity - 15AC5261 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details