TE Connectivity Data Connectivity Headers 2407878-1

Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM , 4 MM  [.07 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector System : Cable-to-Board Sealable : No
Request a Quote
Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM , 4 MM  [.07 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector System : Cable-to-Board Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2407878-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2407878-1
Data Connectivity Headers 2407878-1
Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM , 4 MM  [.07 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector System : Cable-to-Board Sealable : No

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Mating Pin Diameter : .4 MM  [.016 INCH ]
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM , 4 MM  [.07 INCH , .157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Shielded : Yes

Product Type Features


  • Connector System : Cable-to-Board
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2407878-1
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103233-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details