TE Connectivity Card Edge Power Connectors 2407781-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Dual Positions : 13 Number of Positions : 26 Number of Power Positions : 12 Number of Signal Positions : 14 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 52.1 Contact Mating Area Plating Material : Gold (Au) Power Contact Base Material : Copper Alloy Power Contact Plating Material : Select Gold Signal Contact Material : Copper Alloy Signal Contact Plating Material : Select Gold Dimensions Power Contact Centerline : 7.62 MM  [.3 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Card Edge Type : HD+ Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Dual Positions : 13 Number of Positions : 26 Number of Power Positions : 12 Number of Signal Positions : 14 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 52.1 Contact Mating Area Plating Material : Gold (Au) Power Contact Base Material : Copper Alloy Power Contact Plating Material : Select Gold Signal Contact Material : Copper Alloy Signal Contact Plating Material : Select Gold Dimensions Power Contact Centerline : 7.62 MM  [.3 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Card Edge Type : HD+ Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 2407781-8 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
2407781-8
Card Edge Power Connectors 2407781-8
Body Features Primary Product Color : Black Configuration Features Number of Dual Positions : 13 Number of Positions : 26 Number of Power Positions : 12 Number of Signal Positions : 14 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 52.1 Contact Mating Area Plating Material : Gold (Au) Power Contact Base Material : Copper Alloy Power Contact Plating Material : Select Gold Signal Contact Material : Copper Alloy Signal Contact Plating Material : Select Gold Dimensions Power Contact Centerline : 7.62 MM  [.3 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Card Edge Type : HD+ Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Dual Positions : 13
  • Number of Positions : 26
  • Number of Power Positions : 12
  • Number of Signal Positions : 14

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 52.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Power Contact Base Material : Copper Alloy
  • Power Contact Plating Material : Select Gold
  • Signal Contact Material : Copper Alloy
  • Signal Contact Plating Material : Select Gold

Dimensions


  • Power Contact Centerline : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100
  • Operating Voltage (V) : 100

Housing Features


  • Centerline (Pitch) : 7.62 MM  [.3 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Card Edge Type : HD+
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2407781-8
Product Name Card Edge Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM2151-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
3 suppliers
ANSI Street Lighting Receptacles - 1-2363929-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details