TE Connectivity Coax Connectors 2406869-1

Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .381 MICM  [15 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 15 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMP Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .381 MICM  [15 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 15 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMP Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2406869-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2406869-1
Coax Connectors 2406869-1
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .381 MICM  [15 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 15 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMP Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .381 MICM  [15 MICIN ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Detent : With
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 15

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : .086 Semi-Rigid or Flex
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMP
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2406869-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2406869-1-ND
Coaxial Connector (RF) Assemblies 17-2406869-1-ND
SMP FEMALE R/A FOR TFLEX-405 CAB

SMP FEMALE R/A FOR TFLEX-405 CAB

Buy Now Datasheet
Rf Coax Conn, Smp, R/a Jack, Cable Rohs Compliant Te Connectivity - 61AK2736 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smp, R/a Jack, Cable Rohs Compliant Te Connectivity
61AK2736
Rf Coax Conn, Smp, R/a Jack, Cable Rohs Compliant Te Connectivity 61AK2736
RF COAX CONN, SMP, R/A JACK, CABLE ROHS COMPLIANT: YES

RF COAX CONN, SMP, R/A JACK, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2406869-1 17-2406869-1-ND 61AK2736
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, Smp, R/a Jack, Cable Rohs Compliant Te Connectivity
Connector Type Wire to Wire Connector SMP SMP
Gender Female / Jack
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052072-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 6.000 GHz
View Details
3 suppliers
Between Series Adapters - 1059756-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
In-Series Adapters - 1054881-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
RF Connectors - 1051664-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers