TE Connectivity Coax Connectors 2406861-1

Description
Body Features Body Material : Nickel-Cobalt Ferrous Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 35 Other Dielectric Material : Borosilicate Type 7070 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal & Plug Type : Seal Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMP Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Nickel-Cobalt Ferrous Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 35 Other Dielectric Material : Borosilicate Type 7070 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal & Plug Type : Seal Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMP Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2406861-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2406861-1
Coax Connectors 2406861-1
Body Features Body Material : Nickel-Cobalt Ferrous Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 35 Other Dielectric Material : Borosilicate Type 7070 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal & Plug Type : Seal Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMP Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Nickel-Cobalt Ferrous Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : With
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 35

Other


  • Dielectric Material : Borosilicate Type 7070

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Seal & Plug Type : Seal
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMP
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2406861-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2406861-1-ND
Coaxial Connector (RF) Assemblies 17-2406861-1-ND
SMP MALE S/T SOLDER FOR PCB LAUN

SMP MALE S/T SOLDER FOR PCB LAUN

Buy Now Datasheet
Rf Coax Conn, Smp Plug, Pcb, 50 Ohm Rohs Compliant Te Connectivity - 61AK2959 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smp Plug, Pcb, 50 Ohm Rohs Compliant Te Connectivity
61AK2959
Rf Coax Conn, Smp Plug, Pcb, 50 Ohm Rohs Compliant Te Connectivity 61AK2959
RF COAX CONN, SMP PLUG, PCB, 50 OHM ROHS COMPLIANT: YES

RF COAX CONN, SMP PLUG, PCB, 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 2406861-1 17-2406861-1-ND 61AK2959
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, Smp Plug, Pcb, 50 Ohm Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector SMP; Plug, Male Pin SMP
Gender Male / Plug
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data