TE Connectivity Coax Connectors 2406845-1

Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMPM Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMPM Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2406845-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2406845-1
Coax Connectors 2406845-1
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMPM Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : With
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 40

Other


  • Dielectric Material : PEEK

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : .086 Semi-Rigid or Flex
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMPM
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2406845-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2406845-1-ND
Coaxial Connector (RF) Assemblies 17-2406845-1-ND
SSMP FEMALE S/T FOR TFLEX-405 CA

SSMP FEMALE S/T FOR TFLEX-405 CA

Buy Now Datasheet
Rf Coax Conn, Smpm Jack, Cable, 50 Ohm Rohs Compliant Te Connectivity - 61AK2729 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smpm Jack, Cable, 50 Ohm Rohs Compliant Te Connectivity
61AK2729
Rf Coax Conn, Smpm Jack, Cable, 50 Ohm Rohs Compliant Te Connectivity 61AK2729
RF COAX CONN, SMPM JACK, CABLE, 50 OHM ROHS COMPLIANT: YES

RF COAX CONN, SMPM JACK, CABLE, 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2406845-1 17-2406845-1-ND 61AK2729
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, Smpm Jack, Cable, 50 Ohm Rohs Compliant Te Connectivity
Connector Type Wire to Wire Connector SMP SMP
Unlock Full Specs
to access all available technical data