TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2406825-1

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 2 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 2 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2406825-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2406825-1
Connector Hardware, Mounts, Locks & Retainers 2406825-1
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 2 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 2

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 105
  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2406825-1
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products