Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 12 Number of Rows : 3
Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without
Dimensions Connector Height (MM) : 27.45 Connector Length : 26.67 MM [1.05 INCH ] Connector Width : 20.32 MM [.8 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM [.25 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 6.35 MM [.25 INCH ] Housing Material : Nylon
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 12
- Number of Rows : 3
Contact Features
- Contact Layout : Matrix
- Contact Retention Within Housing : Without
- Contact Type : Pin
- Multiple Contact Types : Without
Dimensions
- Connector Height (MM) : 27.45
- Connector Length : 26.67 MM [1.05 INCH ]
- Connector Width : 20.32 MM [.8 INCH ]
- Panel Thickness (Recommended) : .76 - 2.29 MM [.03 - .09 INCH ]
- Row-to-Row Spacing : 6.35 MM [.25 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 6.35 MM [.25 INCH ]
- Housing Material : Nylon
Industry Standards
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Panel Mount Feature : With
- Panel Mount Feature Type : Patch & Tabs
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Cap
- Connector Product Type : Housing
- Connector System : Wire-to-Wire, Wire-to-Panel
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]