TE Connectivity
Rectangular Connector Housings
2406713-1
Description
PLUG ASSY ,HVA280-4PHI
Request a Quote
Email Supplier
Datasheet
Description
PLUG ASSY ,HVA280-4PHI
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1734-2406713-1-ND |
|
Product Name
|
Rectangular Connector Housings |
|
Connector Type
|
Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
14 to 18 AWG
View Details