TE Connectivity High Speed I/O Cable Assemblies 2405870-6

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 6 Number of Positions : 6 Number of Signal Positions : 6 Dimensions Wire Size (MMSQ) : .081, .081 - .205 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 6 Number of Positions : 6 Number of Signal Positions : 6 Dimensions Wire Size (MMSQ) : .081, .081 - .205 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405870-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405870-6
High Speed I/O Cable Assemblies 2405870-6
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 6 Number of Positions : 6 Number of Signal Positions : 6 Dimensions Wire Size (MMSQ) : .081, .081 - .205 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 6
  • Number of Positions : 6
  • Number of Signal Positions : 6

Dimensions


  • Wire Size (MMSQ) : .081, .081 - .205
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Assembly Type : AMP CT to AMP CT
  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405870-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405870-6-ND
Rectangular Cable Assemblies 343-2405870-6-ND
CT 6P 300MM CABLE ASSEMBLY 6-353

CT 6P 300MM CABLE ASSEMBLY 6-353

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2405870-6 343-2405870-6-ND
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers