TE Connectivity High Speed I/O Cable Assemblies 2405869-2

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : .204, .128 - .325 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : .204, .128 - .325 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405869-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405869-2
High Speed I/O Cable Assemblies 2405869-2
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : .204, .128 - .325 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 10
  • Number of Positions : 10
  • Number of Signal Positions : 10

Dimensions


  • Wire Size (MMSQ) : .204, .128 - .325
  • Wire Size (AWG) : 24

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Assembly Type : AMP CT to AMP CT
  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405869-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405869-2-ND
Rectangular Cable Assemblies 343-2405869-2-ND
CT 10P 300MM CABLE ASSEMBLY 3-17

CT 10P 300MM CABLE ASSEMBLY 3-17

Buy Now Datasheet
Wire to Board Cables - 2868725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868725
Wire to Board Cables 2868725
TE Connectivity 2405869-2

TE Connectivity 2405869-2

Supplier's Site
Wire to Board Cables - 2868726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868726
Wire to Board Cables 2868726
TE Connectivity 2405869-2

TE Connectivity 2405869-2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405869-2 343-2405869-2-ND 2868725
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data