TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2405570-2

Description
Body Features Primary Product Color : Gray Primary Product Material : PC-ABS Dimensions Product Height : 17.5 MM  [.688 INCH ] Product Length : 118 MM  [4.64 INCH ] Product Width : 75.5 MM  [2.97 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector Hardware Accessory Type : Carrier Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PC-ABS Dimensions Product Height : 17.5 MM  [.688 INCH ] Product Length : 118 MM  [4.64 INCH ] Product Width : 75.5 MM  [2.97 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector Hardware Accessory Type : Carrier Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2405570-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2405570-2
Connector Hardware, Mounts, Locks & Retainers 2405570-2
Body Features Primary Product Color : Gray Primary Product Material : PC-ABS Dimensions Product Height : 17.5 MM  [.688 INCH ] Product Length : 118 MM  [4.64 INCH ] Product Width : 75.5 MM  [2.97 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector Hardware Accessory Type : Carrier Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PC-ABS

Dimensions


  • Product Height : 17.5 MM  [.688 INCH ]
  • Product Length : 118 MM  [4.64 INCH ]
  • Product Width : 75.5 MM  [2.97 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 16

Product Type Features


  • Connector Hardware Accessory Type : Carrier
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Socket Accessories - 17-2405570-2-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
17-2405570-2-ND
Socket Accessories 17-2405570-2-ND
LGA4710 E2B CARRIER ASSY

LGA4710 E2B CARRIER ASSY

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2405570-2 17-2405570-2-ND 2405570-2
Product Name Connector Hardware, Mounts, Locks & Retainers Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products