2405570-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers2405570-1
Description
Body Features Primary Product Color : Gray Primary Product Material : PC-ABS
Dimensions Product Height : 16.7 MM [.657 INCH ] Product Length : 118 MM [4.64 INCH ] Product Width : 75.5 MM [2.97 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : Carrier Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PC-ABS
Dimensions Product Height : 16.7 MM [.657 INCH ] Product Length : 118 MM [4.64 INCH ] Product Width : 75.5 MM [2.97 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : Carrier Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Color : Gray Primary Product Material : PC-ABS
Dimensions Product Height : 16.7 MM [.657 INCH ] Product Length : 118 MM [4.64 INCH ] Product Width : 75.5 MM [2.97 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray Packaging Quantity : 16
Product Type Features Connector Hardware Accessory Type : Carrier Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Color : Gray
Primary Product Material : PC-ABS
Dimensions
Product Height : 16.7 MM [.657 INCH ]
Product Length : 118 MM [4.64 INCH ]
Product Width : 75.5 MM [2.97 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Tray
Packaging Quantity : 16
Product Type Features
Connector Hardware Accessory Type : Carrier
Hardware Accessory Function : Mounting
Usage Conditions
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]