TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2405569-2

Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Dimensions Product Height : 9.5 MM  [.374 INCH ] Product Width : 82.1 MM  [3.23 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Dimensions Product Height : 9.5 MM  [.374 INCH ] Product Width : 82.1 MM  [3.23 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2405569-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2405569-2
Connector Hardware, Mounts, Locks & Retainers 2405569-2
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Dimensions Product Height : 9.5 MM  [.374 INCH ] Product Width : 82.1 MM  [3.23 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer
  • Primary Product Material : Carbon Steel
  • Primary Product Plating Material : Nickel

Dimensions


  • Product Height : 9.5 MM  [.374 INCH ]
  • Product Width : 82.1 MM  [3.23 INCH ]

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 10

Product Type Features


  • Connector Hardware Accessory Type : Backplate
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Socket Accessories - 17-2405569-2-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
17-2405569-2-ND
Socket Accessories 17-2405569-2-ND
LGA4710 BACKPLATE ASSY,LONG STUD

LGA4710 BACKPLATE ASSY,LONG STUD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2405569-2 17-2405569-2-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products