TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2405568-1

Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel Dimensions Product Height : 22.9 MM  [.901 INCH ] Product Length : 119 MM  [4.68 INCH ] Product Width : 79 MM  [3.11 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel Dimensions Product Height : 22.9 MM  [.901 INCH ] Product Length : 119 MM  [4.68 INCH ] Product Width : 79 MM  [3.11 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2405568-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2405568-1
Connector Hardware, Mounts, Locks & Retainers 2405568-1
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel Dimensions Product Height : 22.9 MM  [.901 INCH ] Product Length : 119 MM  [4.68 INCH ] Product Width : 79 MM  [3.11 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 22.9 MM  [.901 INCH ]
  • Product Length : 119 MM  [4.68 INCH ]
  • Product Width : 79 MM  [3.11 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 10

Product Type Features


  • Connector Hardware Accessory Type : Bolster Assembly
  • Hardware Accessory Function : Mounting
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Socket Accessories - 17-2405568-1-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
17-2405568-1-ND
Socket Accessories 17-2405568-1-ND
LGA4710 TFLM ASSEMBLY W/O COVER

LGA4710 TFLM ASSEMBLY W/O COVER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2405568-1 17-2405568-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products