TE Connectivity High Speed I/O Cable Assemblies 2405418-6

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 12 Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 12 Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405418-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405418-6
High Speed I/O Cable Assemblies 2405418-6
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 12 Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 12
  • Number of Positions : 12
  • Number of Signal Positions : 12

Dimensions


  • Wire Size (MMSQ) : .128
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Wire to Board Cables - 2868709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868709
Wire to Board Cables 2868709
TE Connectivity 2405418-6

TE Connectivity 2405418-6

Supplier's Site
Wire to Board Cables - 2868708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868708
Wire to Board Cables 2868708
TE Connectivity 2405418-6

TE Connectivity 2405418-6

Supplier's Site
Rectangular Cable Assemblies - 343-2405418-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405418-6-ND
Rectangular Cable Assemblies 343-2405418-6-ND
2MM 12P CABLE ASSEMBLY,1-440129-

2MM 12P CABLE ASSEMBLY,1-440129-

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405418-6 2868709 343-2405418-6-ND
Product Name High Speed I/O Cable Assemblies Wire to Board Cables Rectangular Cable Assemblies
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products