TE Connectivity High Speed I/O Cable Assemblies 2405417-6

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 12 Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 12 Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405417-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405417-6
High Speed I/O Cable Assemblies 2405417-6
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 12 Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 12
  • Number of Positions : 12
  • Number of Signal Positions : 12

Dimensions


  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Wire to Board Cables - 2868696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868696
Wire to Board Cables 2868696
TE Connectivity 2405417-6

TE Connectivity 2405417-6

Supplier's Site
Wire to Board Cables - 2868695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868695
Wire to Board Cables 2868695
TE Connectivity 2405417-6

TE Connectivity 2405417-6

Supplier's Site
Rectangular Cable Assemblies - 343-2405417-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405417-6-ND
Rectangular Cable Assemblies 343-2405417-6-ND
1.5MM 12P CABLE ASSEMBLY,1-17754

1.5MM 12P CABLE ASSEMBLY,1-17754

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405417-6 2868696 343-2405417-6-ND
Product Name High Speed I/O Cable Assemblies Wire to Board Cables Rectangular Cable Assemblies
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 173799-E - TE Connectivity
Specs
Product Type Socket Housing
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers