TE Connectivity High Speed I/O Cable Assemblies 2405415-3

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 3 Number of Positions : 3 Number of Signal Positions : 3 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 3 Number of Positions : 3 Number of Signal Positions : 3 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405415-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405415-3
High Speed I/O Cable Assemblies 2405415-3
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 3 Number of Positions : 3 Number of Signal Positions : 3 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 3
  • Number of Positions : 3
  • Number of Signal Positions : 3

Dimensions


  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Wire to Board Cables - 2868663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868663
Wire to Board Cables 2868663
TE Connectivity 2405415-3

TE Connectivity 2405415-3

Supplier's Site
Wire to Board Cables - 2868662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868662
Wire to Board Cables 2868662
TE Connectivity 2405415-3

TE Connectivity 2405415-3

Supplier's Site
Rectangular Cable Assemblies - 343-2405415-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405415-3-ND
Rectangular Cable Assemblies 343-2405415-3-ND
1MM LOCKING 3P CABLE ASSEMBLY,23

1MM LOCKING 3P CABLE ASSEMBLY,23

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405415-3 2868663 343-2405415-3-ND
Product Name High Speed I/O Cable Assemblies Wire to Board Cables Rectangular Cable Assemblies
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483352-1 - TE Connectivity
Specs
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
6 suppliers
RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Cable Assembly - 493-11531606 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details