TE Connectivity High Speed I/O Cable Assemblies 2405415-1

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 8 Number of Signal Positions : 8 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 8 Number of Signal Positions : 8 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405415-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405415-1
High Speed I/O Cable Assemblies 2405415-1
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 8 Number of Signal Positions : 8 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 8
  • Number of Positions : 8
  • Number of Signal Positions : 8

Dimensions


  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405415-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405415-1-ND
Rectangular Cable Assemblies 343-2405415-1-ND
1MM LOCKING 8P CABLE ASSEMBLY,23

1MM LOCKING 8P CABLE ASSEMBLY,23

Buy Now Datasheet
Wire to Board Cables - 2868660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868660
Wire to Board Cables 2868660
TE Connectivity 2405415-1

TE Connectivity 2405415-1

Supplier's Site
Wire to Board Cables - 2868661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868661
Wire to Board Cables 2868661
TE Connectivity 2405415-1

TE Connectivity 2405415-1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405415-1 343-2405415-1-ND 2868660
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details
Twisted Pair Cable - 023781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Ribbon Cable, 15Way, 2; No. Of Conductors Te Connectivity - 31M5030 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
High Speed I/O Cable Assemblies - 2405869-4 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers