TE Connectivity High Speed I/O Cable Assemblies 2405396-5

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405396-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405396-5
High Speed I/O Cable Assemblies 2405396-5
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 10
  • Number of Positions : 10
  • Number of Signal Positions : 10

Dimensions


  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405396-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405396-5-ND
Rectangular Cable Assemblies 343-2405396-5-ND
1MM 10P CABLE ASSEMBLY,1-1470364

1MM 10P CABLE ASSEMBLY,1-1470364

Buy Now Datasheet
Wire to Board Cables - 2868657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868657
Wire to Board Cables 2868657
TE Connectivity 2405396-5

TE Connectivity 2405396-5

Supplier's Site
Wire to Board Cables - 2868655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868655
Wire to Board Cables 2868655
TE Connectivity 2405396-5

TE Connectivity 2405396-5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405396-5 343-2405396-5-ND 2868657
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2820328-4 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers