TE Connectivity 3-Phase Filters 2405081-7

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 40 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 40 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 2405081-7 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
2405081-7
3-Phase Filters 2405081-7
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 40 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 40
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2
  • Operating Voltage (VAC) : 760

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filters - 2645653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2645653
Power Line Filters 2645653
TE Connectivity 2405081-7 EMI Filter

TE Connectivity 2405081-7 EMI Filter

Supplier's Site
Power Line Filter, 3-Ph, 40A, 760Vac; Filter Applications Te Connectivity - 59AK7877 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 40A, 760Vac; Filter Applications Te Connectivity
59AK7877
Power Line Filter, 3-Ph, 40A, 760Vac; Filter Applications Te Connectivity 59AK7877
POWER LINE FILTER, 3-PH, 40A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:40A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 40A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:40A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2405081-7 2645653 59AK7877
Product Name 3-Phase Filters Power Line Filters Power Line Filter, 3-Ph, 40A, 760Vac; Filter Applications Te Connectivity
Filter Type Three Phase Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609071-4 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Power Line Filter Modules - 10EMC6-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filter Modules - CCM1304-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
4 suppliers
3-Phase Filters - 1-1609966-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 25 amps
View Details