TE Connectivity 3-Phase Filters 2405081-5

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 2405081-5 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
2405081-5
3-Phase Filters 2405081-5
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 25
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2
  • Operating Voltage (VAC) : 760

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 25A, 760Vac; Filter Applications Te Connectivity - 59AK7875 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 25A, 760Vac; Filter Applications Te Connectivity
59AK7875
Power Line Filter, 3-Ph, 25A, 760Vac; Filter Applications Te Connectivity 59AK7875
POWER LINE FILTER, 3-PH, 25A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 25A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2405081-5 59AK7875
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 25A, 760Vac; Filter Applications Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609965-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 50 amps
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609016-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
Power Line Filter Modules - 174-125KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers