TE Connectivity 3-Phase Filters 2405081-3

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 2405081-3 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
2405081-3
3-Phase Filters 2405081-3
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2
  • Operating Voltage (VAC) : 760

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 16A, 760Vac; Filter Applications Te Connectivity - 59AK7873 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 16A, 760Vac; Filter Applications Te Connectivity
59AK7873
Power Line Filter, 3-Ph, 16A, 760Vac; Filter Applications Te Connectivity 59AK7873
POWER LINE FILTER, 3-PH, 16A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 16A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2405081-3 59AK7873
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 16A, 760Vac; Filter Applications Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660147 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filters - 2871219 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM2284-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details