TE Connectivity Data Connectivity Headers 2404815-1

Description
Body Features Body Material : PA GF Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 20.7 MM  [.817 INCH ] Product Length : 27 MM  [1.06 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : PA GF Packaging Features Packaging Method : Reel Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PA GF Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 20.7 MM  [.817 INCH ] Product Length : 27 MM  [1.06 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : PA GF Packaging Features Packaging Method : Reel Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2404815-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2404815-1
Data Connectivity Headers 2404815-1
Body Features Body Material : PA GF Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 20.7 MM  [.817 INCH ] Product Length : 27 MM  [1.06 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : PA GF Packaging Features Packaging Method : Reel Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : .4 MM  [.016 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height : 20.7 MM  [.817 INCH ]
  • Product Length : 27 MM  [1.06 INCH ]
  • Product Width : 27 MM  [1.063 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 12
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Jet Black

Industry Standards


  • Compatible With Agency/Standards Products : LV214
  • IP Rating : IPX9K

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : Yes
  • Solder Process : Reflow Solder Capable

Other


  • Dielectric Material : PA GF

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2404815-1TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2404815-1TR-ND
Coaxial Connector (RF) Assemblies 17-2404815-1TR-ND
1X4 COMBO,MATE-AX,HDR ASSY,SEALE

1X4 COMBO,MATE-AX,HDR ASSY,SEALE

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 17-2404815-1CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2404815-1CT-ND
Coaxial Connector (RF) Assemblies 17-2404815-1CT-ND
1X4 COMBO,MATE-AX,HDR ASSY,SEALE

1X4 COMBO,MATE-AX,HDR ASSY,SEALE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2404815-1 17-2404815-1TR-ND
Product Name Data Connectivity Headers Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector Plug, Male Pin
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 12 volts 60 volts
Unlock Full Specs
to access all available technical data