TE Connectivity Automotive Connector EMC Shielding 2404529-1

Description
Body Features Primary Product Material : Phosphor Bronze Product Type Features Connector Shielding Accessory Type : Outer Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Phosphor Bronze Product Type Features Connector Shielding Accessory Type : Outer Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2404529-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2404529-1
Automotive Connector EMC Shielding 2404529-1
Body Features Primary Product Material : Phosphor Bronze Product Type Features Connector Shielding Accessory Type : Outer Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Phosphor Bronze

Product Type Features


  • Connector Shielding Accessory Type : Outer Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Terminal Block Wire Ferrules - 17-2404529-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
17-2404529-1-ND
Terminal Block Wire Ferrules 17-2404529-1-ND
CU ALLOY,OUTER FERRULE

CU ALLOY,OUTER FERRULE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2404529-1 17-2404529-1-ND
Product Name Automotive Connector EMC Shielding Terminal Block Wire Ferrules
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK505310R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 24 AWG
View Details
2 suppliers