TE Connectivity Solar Connectors 2404374-3

Description
Configuration Features T-Branch Style : Socket-to-Plug Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 6 - 8 Industry Standards Compatible With Agency/Standards Products : IEC, UL IP Rating : IP68 Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, North America, Asia, Latin America Product Type Features Solar Connector Style : Socket Solar Connector Type : Crimp-Contact
Request a Quote Datasheet
Description
Configuration Features T-Branch Style : Socket-to-Plug Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 6 - 8 Industry Standards Compatible With Agency/Standards Products : IEC, UL IP Rating : IP68 Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, North America, Asia, Latin America Product Type Features Solar Connector Style : Socket Solar Connector Type : Crimp-Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2404374-3 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2404374-3
Solar Connectors 2404374-3
Configuration Features T-Branch Style : Socket-to-Plug Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 6 - 8 Industry Standards Compatible With Agency/Standards Products : IEC, UL IP Rating : IP68 Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, North America, Asia, Latin America Product Type Features Solar Connector Style : Socket Solar Connector Type : Crimp-Contact

Configuration Features


  • T-Branch Style : Socket-to-Plug

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (MMSQ) : 10 - 16
  • Wire Size (AWG) : 6 - 8

Industry Standards


  • Compatible With Agency/Standards Products : IEC, UL
  • IP Rating : IP68

Product Availability


  • Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, North America, Asia, Latin America

Product Type Features


  • Solar Connector Style : Socket
  • Solar Connector Type : Crimp-Contact
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2404374-3
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products