TE Connectivity Safety Symbols & Electrical Signs 2404200-1

Description
Body Features Primary Product Color : Multi-Colored Primary Product Material : Vinyl Film Dimensions Product Height : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 300 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Safety & Warning Symbol Assortment Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Multi-Colored Primary Product Material : Vinyl Film Dimensions Product Height : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 300 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Safety & Warning Symbol Assortment Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 2404200-1 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
2404200-1
Safety Symbols & Electrical Signs 2404200-1
Body Features Primary Product Color : Multi-Colored Primary Product Material : Vinyl Film Dimensions Product Height : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 300 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Safety & Warning Symbol Assortment Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Multi-Colored
  • Primary Product Material : Vinyl Film

Dimensions


  • Product Height : 12.5 MM  [.492 INCH ]
  • Product Width : 12.5 MM  [.492 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Booklet
  • Packaging Quantity : 300

Printer/Label Features


  • Label Finish : Gloss
  • Label Style : Die-Cut

Product Type Features


  • Electrical Symbol Type : Electrical Symbol Assortment
  • Safety & Warning Symbol Type : Safety & Warning Symbol Assortment

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Labels, Stickers, Decals - Preprinted - 17-2404200-1-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
17-2404200-1-ND
Labels, Stickers, Decals - Preprinted 17-2404200-1-ND
DC-LABEL-BK-300 1=300PCS

DC-LABEL-BK-300 1=300PCS

Buy Now Datasheet
Label, Dc, 12.5Mm, Multicolour, Die-Cut Rohs Compliant Te Connectivity - 47AK7339 - Newark, An Avnet Company
Chicago, IL, United States
Label, Dc, 12.5Mm, Multicolour, Die-Cut Rohs Compliant Te Connectivity
47AK7339
Label, Dc, 12.5Mm, Multicolour, Die-Cut Rohs Compliant Te Connectivity 47AK7339
LABEL, DC, 12.5MM, MULTICOLOUR, DIE-CUT ROHS COMPLIANT: YES

LABEL, DC, 12.5MM, MULTICOLOUR, DIE-CUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 2404200-1 17-2404200-1-ND 47AK7339
Product Name Safety Symbols & Electrical Signs Labels, Stickers, Decals - Preprinted Label, Dc, 12.5Mm, Multicolour, Die-Cut Rohs Compliant Te Connectivity
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Safety Symbols & Electrical Signs - 1768020-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details