TE Connectivity Safety Symbols & Electrical Signs 2404100-1

Description
Body Features Primary Product Color : Multi-Colored Primary Product Material : Vinyl Film Dimensions Product Height : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 300 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Safety & Warning Symbol Assortment Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Multi-Colored Primary Product Material : Vinyl Film Dimensions Product Height : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 300 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Safety & Warning Symbol Assortment Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 2404100-1 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
2404100-1
Safety Symbols & Electrical Signs 2404100-1
Body Features Primary Product Color : Multi-Colored Primary Product Material : Vinyl Film Dimensions Product Height : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 300 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Safety & Warning Symbol Assortment Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Multi-Colored
  • Primary Product Material : Vinyl Film

Dimensions


  • Product Height : 12.5 MM  [.492 INCH ]
  • Product Width : 12.5 MM  [.492 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Booklet
  • Packaging Quantity : 300

Printer/Label Features


  • Label Finish : Gloss
  • Label Style : Die-Cut

Product Type Features


  • Electrical Symbol Type : Electrical Symbol Assortment
  • Safety & Warning Symbol Type : Safety & Warning Symbol Assortment

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Labels, Stickers, Decals - Preprinted - 17-2404100-1-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
17-2404100-1-ND
Labels, Stickers, Decals - Preprinted 17-2404100-1-ND
3PHASES-LABEL-BK-300 1=300PCS

3PHASES-LABEL-BK-300 1=300PCS

Buy Now Datasheet
Label, 3 Phases, 12.5Mm, Multicolour Rohs Compliant Te Connectivity - 47AK7338 - Newark, An Avnet Company
Chicago, IL, United States
Label, 3 Phases, 12.5Mm, Multicolour Rohs Compliant Te Connectivity
47AK7338
Label, 3 Phases, 12.5Mm, Multicolour Rohs Compliant Te Connectivity 47AK7338
LABEL, 3 PHASES, 12.5MM, MULTICOLOUR ROHS COMPLIANT: YES

LABEL, 3 PHASES, 12.5MM, MULTICOLOUR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 2404100-1 17-2404100-1-ND 47AK7338
Product Name Safety Symbols & Electrical Signs Labels, Stickers, Decals - Preprinted Label, 3 Phases, 12.5Mm, Multicolour Rohs Compliant Te Connectivity
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products