TE Connectivity Safety Symbols & Electrical Signs 2404000-1

Description
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film Dimensions Product Height : 50 MM  [1.969 INCH ] Product Width : 50 MM  [1.969 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 150 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Warning High Voltage Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film Dimensions Product Height : 50 MM  [1.969 INCH ] Product Width : 50 MM  [1.969 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 150 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Warning High Voltage Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 2404000-1 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
2404000-1
Safety Symbols & Electrical Signs 2404000-1
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film Dimensions Product Height : 50 MM  [1.969 INCH ] Product Width : 50 MM  [1.969 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 150 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Warning High Voltage Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : Vinyl Film

Dimensions


  • Product Height : 50 MM  [1.969 INCH ]
  • Product Width : 50 MM  [1.969 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Booklet
  • Packaging Quantity : 150

Printer/Label Features


  • Label Finish : Gloss
  • Label Style : Die-Cut

Product Type Features


  • Electrical Symbol Type : Electrical Symbol Assortment
  • Safety & Warning Symbol Type : Warning High Voltage

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Labels, Stickers, Decals - Preprinted - 17-2404000-1-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
17-2404000-1-ND
Labels, Stickers, Decals - Preprinted 17-2404000-1-ND
WARNING50-LABEL-BK-1 50 1=150PCS

WARNING50-LABEL-BK-150 1=150PCS

Buy Now Datasheet
Label, Warning, 50Mm, Yel, Die-Cut Rohs Compliant Te Connectivity - 47AK7337 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 50Mm, Yel, Die-Cut Rohs Compliant Te Connectivity
47AK7337
Label, Warning, 50Mm, Yel, Die-Cut Rohs Compliant Te Connectivity 47AK7337
LABEL, WARNING, 50MM, YEL, DIE-CUT ROHS COMPLIANT: YES

LABEL, WARNING, 50MM, YEL, DIE-CUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 2404000-1 17-2404000-1-ND 47AK7337
Product Name Safety Symbols & Electrical Signs Labels, Stickers, Decals - Preprinted Label, Warning, 50Mm, Yel, Die-Cut Rohs Compliant Te Connectivity
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Pipe Identification - 098706-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details