TE Connectivity Module Components 2403748-3

Description
Industry Standards IP Rating : IP69K Product Type Features Component Type : Others Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Industry Standards IP Rating : IP69K Product Type Features Component Type : Others Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module Components - 2403748-3 - TE Connectivity
Berwyn, PA, United States
Module Components
2403748-3
Module Components 2403748-3
Industry Standards IP Rating : IP69K Product Type Features Component Type : Others Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Industry Standards


  • IP Rating : IP69K

Product Type Features


  • Component Type : Others

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Rectangular Connector Accessories - 1734-2403748-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-2403748-3-ND
Rectangular Connector Accessories 1734-2403748-3-ND
SWS,CSJ1800,180DEG,C ABLE SEAL

SWS,CSJ1800,180DEG,CABLE SEAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2403748-3 1734-2403748-3-ND
Product Name Module Components Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102394-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1010-062-0306-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details