TE Connectivity Electromechanical Relays & Contactors 2403432-1

Description
Configuration Features Coil Special Features : External PWM Required Electrical Characteristics Coil Voltage Rating (VDC) : 36 Contact Voltage Rating (VDC) : 500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Coil Special Features : External PWM Required Electrical Characteristics Coil Voltage Rating (VDC) : 36 Contact Voltage Rating (VDC) : 500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2403432-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2403432-1
Electromechanical Relays & Contactors 2403432-1
Configuration Features Coil Special Features : External PWM Required Electrical Characteristics Coil Voltage Rating (VDC) : 36 Contact Voltage Rating (VDC) : 500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Coil Special Features : External PWM Required

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 36
  • Contact Voltage Rating (VDC) : 500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : Screw Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2403432-1
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Signal Relays, Up to 2 Amps - 1-1393816-7 - Shenzhen Shengyu Electronics Technology Limited
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
2 suppliers
Relays - 1-1393224-1 - Powell Electronics, Inc.
TE Connectivity
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393224-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers