TE Connectivity Standard Edge Connectors 2402726-3

Description
Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 3 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 4 - 10 Dimensions Card Slot Depth (MM) : 5 Compatible Insulation Diameter Range : 1.3 MM  [.05 INCH ] Connector Height (MM) : 7.35 PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 3 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 4 - 10 Dimensions Card Slot Depth (MM) : 5 Compatible Insulation Diameter Range : 1.3 MM  [.05 INCH ] Connector Height (MM) : 7.35 PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 2402726-3 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
2402726-3
Standard Edge Connectors 2402726-3
Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 3 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 4 - 10 Dimensions Card Slot Depth (MM) : 5 Compatible Insulation Diameter Range : 1.3 MM  [.05 INCH ] Connector Height (MM) : 7.35 PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Card Entry Style : Side
  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Load Condition : Fully Loaded
  • Number of Insulation Displacement Slots : 3
  • Number of Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 4 - 10

Dimensions


  • Card Slot Depth (MM) : 5
  • Compatible Insulation Diameter Range : 1.3 MM  [.05 INCH ]
  • Connector Height (MM) : 7.35
  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .22 - .35
  • Wire Size (AWG) : 24 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 63

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Entry Configuration : Both Ends Open
  • Housing Material : PBT GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2402726-3
Product Name Standard Edge Connectors
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products