TE Connectivity
Applicators
2402044-1
Description
Dimensions Wire Crimp Width : 8.41 MM [.331 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Wire Crimp Width : 8.41 MM [.331 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Wire Crimp Width : 8.41 MM [.331 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Dimensions
- Wire Crimp Width : 8.41 MM [.331 INCH ]
Other
- Alignment Aids : Alignment Gauge
- Application Interface : Male Adapter Post - Atlantic Style
- Applicator & Product Style : Mid Size Wire Applicator-LP
- Applicator Feed Type : Loose Piece
- Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
- Terminator Type : GII+
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2402044-1 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Contacts, Size 4
View Details