TE Connectivity Automotive Connector EMC Shielding 2400922-3

Description
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2400922-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2400922-3
Automotive Connector EMC Shielding 2400922-3
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Ferrule

Body Features


  • Primary Product Material : Steel

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
Buy Now
Rectangular Connector Accessories - 1734-2400922-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-2400922-3-ND
Rectangular Connector Accessories 1734-2400922-3-ND
STEEL,INNER FERRULE,PCON18,180,7

STEEL,INNER FERRULE,PCON18,180,7

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2400922-3 1734-2400922-3-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115435R0700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 10 to 22 AWG
View Details
2 suppliers
Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - 104074-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Connector Accessories - A130854-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details