TE Connectivity Rotary Potentiometers, Rheostats 23ESB473MMF50NF

Description
47k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug
Request a Quote Datasheet
Description
47k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - A105791-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
A105791-ND
Rotary Potentiometers, Rheostats A105791-ND
47k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

47k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Potentiometers - 387818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
387818
Potentiometers 387818
TE Connectivity 1624161-2 Potentiometer

TE Connectivity 1624161-2 Potentiometer

Supplier's Site
Potentiometers - 387818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
387818P
Potentiometers 387818P
23E 1 turn carbon track pot,47K log 20mm

23E 1 turn carbon track pot,47K log 20mm

Supplier's Site
Potentiometers - 1638381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1638381
Potentiometers 1638381
23E 1 turn carbon track pot,47K log 20mm

23E 1 turn carbon track pot,47K log 20mm

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 23ESB473MMF50NF - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
23ESB473MMF50NF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESB473MMF50NF
POT 47K OHM 1/5W CARBON LOG

POT 47K OHM 1/5W CARBON LOG

Supplier's Site
Rotary Potentiometer, 47K, 50Mm, 20%; Track Resistance Citec Te Connectivity - 06WX5232 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 47K, 50Mm, 20%; Track Resistance Citec Te Connectivity
06WX5232
Rotary Potentiometer, 47K, 50Mm, 20%; Track Resistance Citec Te Connectivity 06WX5232
ROTARY POTENTIOMETER, 47K, 50MM, 20%; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 47K, 50MM, 20%; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number A105791-ND 387818 387818P 23ESB473MMF50NF 06WX5232
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 47K, 50Mm, 20%; Track Resistance Citec Te Connectivity
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Log / Audio Log / Audio; Logarithmic Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers