TE Connectivity Rotary Potentiometers, Rheostats 23ESB223MMF50NF

Description
22k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug
Request a Quote Datasheet
Description
22k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 23ESB223MMF50NF-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
23ESB223MMF50NF-ND
Rotary Potentiometers, Rheostats 23ESB223MMF50NF-ND
22k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

22k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Potentiometers - 387802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
387802
Potentiometers 387802
TE Connectivity 1624156-2 Potentiometer

TE Connectivity 1624156-2 Potentiometer

Supplier's Site
Potentiometers - 387802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
387802P
Potentiometers 387802P
23E 1 turn carbon track pot,22K log 20mm

23E 1 turn carbon track pot,22K log 20mm

Supplier's Site
Potentiometers - 1649341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1649341
Potentiometers 1649341
23E 1 turn carbon track pot,22K log 20mm

23E 1 turn carbon track pot,22K log 20mm

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 23ESB223MMF50NF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
23ESB223MMF50NF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESB223MMF50NF
POT 22K OHM 1/5W CARBON LOG

POT 22K OHM 1/5W CARBON LOG

Supplier's Site
Rotary Potentiometer, 22K, 50Mm, 20%; Track Resistance Citec Te Connectivity - 06WX5228 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 22K, 50Mm, 20%; Track Resistance Citec Te Connectivity
06WX5228
Rotary Potentiometer, 22K, 50Mm, 20%; Track Resistance Citec Te Connectivity 06WX5228
ROTARY POTENTIOMETER, 22K, 50MM, 20%; Track Resistance:22kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 22K, 50MM, 20%; Track Resistance:22kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 23ESB223MMF50NF-ND 387802 387802P 23ESB223MMF50NF 06WX5228
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 22K, 50Mm, 20%; Track Resistance Citec Te Connectivity
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Log / Audio Log / Audio; Logarithmic Rotary
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers