TE Connectivity Rotary Potentiometers, Rheostats 23ESB105MMF50NF

Description
1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug
Request a Quote Datasheet
Description
1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - A105789-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
A105789-ND
Rotary Potentiometers, Rheostats A105789-ND
1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

Buy Now Datasheet
0.2W 1000000ohm Resistor - 84-23ESB105MMF50NF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 1000000ohm Resistor
84-23ESB105MMF50NF
0.2W 1000000ohm Resistor 84-23ESB105MMF50NF
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 1000000ohm, ROHS COMPLIANT Product overview: 23ESB105MMF50NF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 1000000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 1000000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESB105MMF50NF can be used for catalog matching and distributor lookup.

RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 1000000ohm, ROHS COMPLIANT Product overview: 23ESB105MMF50NF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 1000000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 1000000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESB105MMF50NF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 23ESB105MMF50NF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
23ESB105MMF50NF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESB105MMF50NF
POT 1M OHM 1/5W CARBON LOG

POT 1M OHM 1/5W CARBON LOG

Supplier's Site
Potentiometer, Carbon, 1Mohm, 20%, 200Mw; Track Resistance Citec Te Connectivity - 17R9095 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Carbon, 1Mohm, 20%, 200Mw; Track Resistance Citec Te Connectivity
17R9095
Potentiometer, Carbon, 1Mohm, 20%, 200Mw; Track Resistance Citec Te Connectivity 17R9095
POTENTIOMETER, CARBON, 1MOHM, 20%, 200mW; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, CARBON, 1MOHM, 20%, 200mW; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number A105789-ND 84-23ESB105MMF50NF 23ESB105MMF50NF 17R9095
Product Name Rotary Potentiometers, Rheostats 0.2W 1000000ohm Resistor Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Carbon, 1Mohm, 20%, 200Mw; Track Resistance Citec Te Connectivity
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details