1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer Rotary, DPST 1 Kierros Carbon 0.2W, 1/5W Solder Lug
TE Connectivity 23ESB105MMF50AF
TE Connectivity 23ESB105MMF50AF
TE Connectivity 23ESB105MMF50AF
POT 1M OHM 1/5W CARBON LOG
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 23ESB105MMF50AF-ND | 7456781P | 7456781 | 23ESB105MMF50AF |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |
| Configuration | Single Turn | Single Turn | Single Turn | |
| Resistance Taper | Log / Audio | Rotary | Log / Audio; Logarithmic |