TE Connectivity 0.2W 100000ohm Resistor 23ESB104MMF50NF

Description
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 100000ohm, ROHS COMPLIANT Product overview: 23ESB104MMF50NF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 100000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESB104MMF50NF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 100000ohm, ROHS COMPLIANT Product overview: 23ESB104MMF50NF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 100000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESB104MMF50NF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 100000ohm Resistor - 84-23ESB104MMF50NF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 100000ohm Resistor
84-23ESB104MMF50NF
0.2W 100000ohm Resistor 84-23ESB104MMF50NF
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 100000ohm, ROHS COMPLIANT Product overview: 23ESB104MMF50NF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 100000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESB104MMF50NF can be used for catalog matching and distributor lookup.

RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 100000ohm, ROHS COMPLIANT Product overview: 23ESB104MMF50NF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 100000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESB104MMF50NF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - A105788-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
A105788-ND
Rotary Potentiometers, Rheostats A105788-ND
100k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

100k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Potentiometers - 168106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168106
Potentiometers 168106
TE Connectivity 1624153-2 Potentiometer

TE Connectivity 1624153-2 Potentiometer

Supplier's Site
Potentiometers - 168106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168106P
Potentiometers 168106P
23E 1turn carbon track pot,100K log 20mm

23E 1turn carbon track pot,100K log 20mm

Supplier's Site
Potentiometer, Carbon, 100Kohm, 20%, 200Mw; Track Resistance Citec Te Connectivity - 17R9091 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Carbon, 100Kohm, 20%, 200Mw; Track Resistance Citec Te Connectivity
17R9091
Potentiometer, Carbon, 100Kohm, 20%, 200Mw; Track Resistance Citec Te Connectivity 17R9091
POTENTIOMETER, CARBON, 100KOHM, 20%, 200mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, CARBON, 100KOHM, 20%, 200mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Spindle Operated, 23 Series, 100 Kohm, Logarithmic, 1, 200 Mw, Panel Rohs Compliant Citec Te Connectivity - 06WX5225 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Spindle Operated, 23 Series, 100 Kohm, Logarithmic, 1, 200 Mw, Panel Rohs Compliant Citec Te Connectivity
06WX5225
Rotary Potentiometer, Spindle Operated, 23 Series, 100 Kohm, Logarithmic, 1, 200 Mw, Panel Rohs Compliant Citec Te Connectivity 06WX5225
Rotary Potentiometer, Spindle Operated, 23 Series, 100 kohm, Logarithmic, 1, 200 mW, Panel RoHS Compliant: Yes

Rotary Potentiometer, Spindle Operated, 23 Series, 100 kohm, Logarithmic, 1, 200 mW, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 23ESB104MMF50NF - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
23ESB104MMF50NF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESB104MMF50NF
POT 100K OHM 1/5W CARBON LOG

POT 100K OHM 1/5W CARBON LOG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 84-23ESB104MMF50NF A105788-ND 168106 168106P 17R9091 06WX5225 23ESB104MMF50NF
Product Name 0.2W 100000ohm Resistor Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometer, Carbon, 100Kohm, 20%, 200Mw; Track Resistance Citec Te Connectivity Rotary Potentiometer, Spindle Operated, 23 Series, 100 Kohm, Logarithmic, 1, 200 Mw, Panel Rohs Compliant Citec Te Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug ThroughHole Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Unlock Full Specs
to access all available technical data