TE Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESB103MMF50NF

Description
Win Source Part Number: 1124796-23ESB103MMF5 0NF Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 23, Citec Termination Style: Solder Lug Package: Bulk Standard Package: 200 Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.2W, 1/5W Actuator Type: Flatted Actuator Length: 1.969" (50.00mm) Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 1624151-2; 23 ESB 103 MMF 50NF; 23ESB103MMF50NF.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624151-2-ND,1624151 -2,16241512,A105787 Base Product Number: 23ESB
Request a Quote Datasheet
Description
Win Source Part Number: 1124796-23ESB103MMF5 0NF Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 23, Citec Termination Style: Solder Lug Package: Bulk Standard Package: 200 Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.2W, 1/5W Actuator Type: Flatted Actuator Length: 1.969" (50.00mm) Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 1624151-2; 23 ESB 103 MMF 50NF; 23ESB103MMF50NF.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624151-2-ND,1624151 -2,16241512,A105787 Base Product Number: 23ESB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1124796-23ESB103MMF50NF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1124796-23ESB103MMF50NF
Win Source Part Number: 1124796-23ESB103MMF5 0NF Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 23, Citec Termination Style: Solder Lug Package: Bulk Standard Package: 200 Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.2W, 1/5W Actuator Type: Flatted Actuator Length: 1.969" (50.00mm) Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 1624151-2; 23 ESB 103 MMF 50NF; 23ESB103MMF50NF.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624151-2-ND,1624151 -2,16241512,A105787 Base Product Number: 23ESB

Win Source Part Number: 1124796-23ESB103MMF50NF
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 23, Citec
Termination Style: Solder Lug
Package: Bulk
Standard Package: 200
Tolerance: ±20%
Temperature Coefficient: 5%
Power (Watts): 0.2W, 1/5W
Actuator Type: Flatted
Actuator Length: 1.969" (50.00mm)
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Logarithmic
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 1624151-2; 23 ESB 103 MMF 50NF; 23ESB103MMF50NF.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8070
Mfr: TE Connectivity Passive Product
Other Names: 1624151-2-ND,1624151-2,16241512,A105787
Base Product Number: 23ESB

Buy Now Datasheet
Potentiometers - 168099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168099
Potentiometers 168099
TE Connectivity 1624151-2 Potentiometer

TE Connectivity 1624151-2 Potentiometer

Supplier's Site
Potentiometers - 168099P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168099P
Potentiometers 168099P
23E 1 turn carbon track pot,10K log 20mm

23E 1 turn carbon track pot,10K log 20mm

Supplier's Site
Potentiometers - 1361613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1361613
Potentiometers 1361613
TE Connectivity 1624151-2 Potentiometer

TE Connectivity 1624151-2 Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - A105787-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
A105787-ND
Rotary Potentiometers, Rheostats A105787-ND
10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Potentiometer, Carbon, 10Kohm, 20%, 200Mw; Track Resistance Citec Te Connectivity - 17R9085 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Carbon, 10Kohm, 20%, 200Mw; Track Resistance Citec Te Connectivity
17R9085
Potentiometer, Carbon, 10Kohm, 20%, 200Mw; Track Resistance Citec Te Connectivity 17R9085
POTENTIOMETER, CARBON, 10KOHM, 20%, 200mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, CARBON, 10KOHM, 20%, 200mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Potentiometer, Log 10K; Track Resistance Citec Te Connectivity - 06WX5223 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log 10K; Track Resistance Citec Te Connectivity
06WX5223
Potentiometer, Log 10K; Track Resistance Citec Te Connectivity 06WX5223
POTENTIOMETER, LOG 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23ESB Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of RoHS Compliant: Yes

POTENTIOMETER, LOG 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23ESB Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 23ESB103MMF50NF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
23ESB103MMF50NF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESB103MMF50NF
POT 10K OHM 1/5W CARBON LOG

POT 10K OHM 1/5W CARBON LOG

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 1124796-23ESB103MMF50NF 168099 168099P A105787-ND 17R9085 06WX5223 23ESB103MMF50NF
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometer, Carbon, 10Kohm, 20%, 200Mw; Track Resistance Citec Te Connectivity Potentiometer, Log 10K; Track Resistance Citec Te Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) ThroughHole Panel Mount (Bushing)
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data