10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Rotary, DPST 1 Kierros Carbon 0.2W, 1/5W Solder Lug
TE Connectivity 1624213-2 Potentiometer
23E 1 turn pot w/switch,10K log 20mm
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 10000ohm, ROHS COMPLIANT Product overview: 23ESB103MMF50AF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 10000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 10000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESB103MMF50AF can be used for catalog matching and distributor lookup.
POTENTIOMETER, LOG, 10KOHM, 200MW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:23 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 10K OHM 1/5W CARBON LOG
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | A105805-ND | 168392 | 168392P | 84-23ESB103MMF50AF | 93K3315 | 23ESB103MMF50AF |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | 0.2W 10000ohm Resistor | Potentiometer, Log, 10Kohm, 200Mw, 20%; Track Resistance Citec Te Connectivity | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Log / Audio | Log / Audio; Logarithmic | Log / Audio; Logarithmic |