47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
POT 47K OHM 0.4W CARBON LINEAR
ROTARY POTENTIOMETER, 47K, 50MM, 20%; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 23ESA473MLA50N-ND | 23ESA473MLA50N | 95W9496 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 47K, 50Mm, 20%; Track Resistance Te Connectivity |
| Technology / Construction | Carbon Composition | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |