RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.4W, 4700ohm, ROHS COMPLIANT Product overview: 23ESA472MMF50NF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 4700ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 4700ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-23ESA472MMF50NF can be used for catalog matching and distributor lookup.
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
TE Connectivity 1624139-2 Potentiometer
23E 1 turn carbon track pot,4K7 lin 20mm
POT 4.7K OHM 0.4W CARBON LINEAR
POTENTIOMETER, CARBON, 4.7KOHM, 20%, 400mW; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-23ESA472MMF50NF | A105784-ND | 387739 | 387739P | 23ESA472MMF50NF | 06WX5218 |
| Product Name | 0.4W 4700ohm Resistor | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, Carbon, 4.7Kohm, 20%, 400Mw; Track Resistance Citec Te Connectivity |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Technology / Construction | Carbon Composition | |||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer |