TE Connectivity Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESA472MLA50N

Description
Win Source Part Number: 982564-23ESA472MLA50 N Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 23, Citec Termination Style: Solder Lug Package: Bulk Standard Package: 600 Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.4W Actuator Type: Round Actuator Length: 1.969" (50.00mm) Resistance (Ohms): 4.7k Bushing Thread: M10 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624138-1-ND,1624138 -1
Request a Quote Datasheet
Description
Win Source Part Number: 982564-23ESA472MLA50 N Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 23, Citec Termination Style: Solder Lug Package: Bulk Standard Package: 600 Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.4W Actuator Type: Round Actuator Length: 1.969" (50.00mm) Resistance (Ohms): 4.7k Bushing Thread: M10 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624138-1-ND,1624138 -1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
982564-23ESA472MLA50N
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 982564-23ESA472MLA50N
Win Source Part Number: 982564-23ESA472MLA50 N Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 23, Citec Termination Style: Solder Lug Package: Bulk Standard Package: 600 Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.4W Actuator Type: Round Actuator Length: 1.969" (50.00mm) Resistance (Ohms): 4.7k Bushing Thread: M10 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624138-1-ND,1624138 -1

Win Source Part Number: 982564-23ESA472MLA50N
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 23, Citec
Termination Style: Solder Lug
Package: Bulk
Standard Package: 600
Tolerance: ±20%
Temperature Coefficient: 5%
Power (Watts): 0.4W
Actuator Type: Round
Actuator Length: 1.969" (50.00mm)
Resistance (Ohms): 4.7k
Bushing Thread: M10
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Rectangular - 0.992" x 0.717" Face (25.20mm x 18.20mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8070
Mfr: TE Connectivity Passive Product
Other Names: 1624138-1-ND,1624138-1

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 23ESA472MLA50N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
23ESA472MLA50N-ND
Rotary Potentiometers, Rheostats 23ESA472MLA50N-ND
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
23ESA472MLA50N
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 23ESA472MLA50N
POT 4.7K OHM 0.4W CARBON LINEAR

POT 4.7K OHM 0.4W CARBON LINEAR

Supplier's Site
Pot, Rotary, 4K7, 6Mm, 20%; Track Resistance Te Connectivity - 95W9494 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 4K7, 6Mm, 20%; Track Resistance Te Connectivity
95W9494
Pot, Rotary, 4K7, 6Mm, 20%; Track Resistance Te Connectivity 95W9494
POT, ROTARY, 4K7, 6MM, 20%; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, ROTARY, 4K7, 6MM, 20%; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:400mW; Resistance Tolerance:± 20%; Product Range:23ESA Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 982564-23ESA472MLA50N 23ESA472MLA50N-ND 23ESA472MLA50N 95W9494
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Rotary, 4K7, 6Mm, 20%; Track Resistance Te Connectivity
Potentiometer Type Digital Potentiometer Standard Potentiometer
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details